From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
"Reflective Optical Sensor 118.11"" (3m) Cylinder, Threaded - M18"
| ifm efector inc. | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OG0044 | 2330-OG0044-ND |
| Product Name | Retro-reflective sensor | Photoelectric, Industrial |
| Body Shape | Cylindrical; Threaded Barrel | |
| Operating Temperature | -13 to 176 F (-25 to 80 C) | -13 to 140 F (-25 to 60 C) |
| Optical Technology Type | Retroreflective | Retroreflective |
| Beam Type | Visible | Visible |