From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Diffuse reflection sensor OG5124
| ifm efector inc. | RS Components, Ltd. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OG5124 | 595108 |
| Product Name | Diffuse reflection sensors with background suppression | Photoelectric Sensors |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Other; Barrel |
| Operation Distance | 7.87 inch (200 mm) | |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | |
| Optical Technology Type | Diffuse | Diffuse |
| Beam Type | Visible |