From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
RETRO-REFLECTIVE SENSOR; RED LIG
Retro-reflective sensor OG5125
| ifm efector inc. | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OG5125 | 2330-OG5125-ND | 595421 |
| Product Name | Retro-reflective sensor | Photoelectric, Industrial | Photoelectric Sensors |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Other; Barrel | |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | |
| Optical Technology Type | Retroreflective | Retroreflective | Retroreflective |
| Beam Type | Visible | Visible |