From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
"Reflective Optical Sensor 1.969"" ~ 196.850"" (50mm ~ 5m) ADJ Module"
Photoelectric Sensor O6P201
The compact retro-reflective sensor O6P201 - O6P-FPKG/0.30m/US from ifm electronic is characterised by a plastic housing with protection rating IP65/IP67, light-on/dark-on mode and a range of 0.05-5.0 m (prismatic reflector Ø 80 E20005). The retro-reflective sensor O6P201 - O6P-FPKG/0.30m/US is easily set via potentiometer. Thanks to the transparent black housing the LEDs for operating and switching status indication are clearly visible even in bright light. The O6P201 - O6P-FPKG/0.30m/US retro-reflective sensor with a 0.3 m M12 pigtail is the perfect solution for use in conveyor systems.
| ifm efector inc. | DigiKey | RS Components, Ltd. | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | O6P201 | 2330-O6P201-ND | 191611 | |
| Product Name | Retro-reflective sensor | Photoelectric, Industrial | Photoelectric Sensors | Retro–reflective sensor ifm efector O6P201 - O6P-FPKG/0.30m/US |
| Body Shape | Rectangular | Rectangular; Other; Square | Rectangular | |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | |
| Optical Technology Type | Retroreflective | Retroreflective | Retroreflective | Retroreflective |
| Beam Type | Visible | Visible | ||
| Mode | Light-on; Dark-on | Light-on; Dark-on; Light/Dark Programmable |