Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Diffuse sensor, M18, Sr 0.2m, PNP
"Diffuse, Background Suppression Optical Sensor 0.079"" ~ 7.874"" (2mm ~ 200mm) PNP - Dark-ON/Light-ON"
The compact diffuse reflection sensor with background suppression O6H301 - O6H-FPKG/0.30m/US from ifm is characterised by a robust stainless steel housing with protection rating IP65/IP67/IP68/IP69K
| ifm efector inc. | RS Components, Ltd. | DigiKey | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | O6H301 | 8140351 | 2330-O6H301-ND | |
| Product Name | Diffuse reflection sensors with background suppression | Photoelectric Sensors | Photoelectric, Industrial | Diffuse reflection sensor ifm efector O6H301 - O6H-FPKG/0.30M/US |
| Body Shape | Rectangular | Rectangular; Other; Block | Rectangular | |
| Operation Distance | 0.0787 to 7.87 inch (2 to 200 mm) | 0.0787 to 7.87 inch (2 to 200 mm) | 0.0787 to 7.87 inch (2 to 200 mm) | |
| Operating Temperature | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) | |
| Optical Technology Type | Diffuse | Diffuse | Diffuse | |
| Beam Type | Visible |