Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Diffuse reflection sensor O6T215
"Reflective Optical Sensor 0.197"" ~ 23.622"" (5mm ~ 600mm) ADJ Module"
| ifm efector inc. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | O6T215 | 595014 | 2330-O6T215-ND |
| Product Name | Diffuse reflection sensor | Photoelectric Sensors | Photoelectric, Industrial |
| Body Shape | Rectangular | Rectangular; Other; Rectangular | |
| Operation Distance | 0.1969 to 23.62 inch (5 to 600 mm) | ||
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 F (-25 C) | -13 to 140 F (-25 to 60 C) |
| Optical Technology Type | Diffuse | Diffuse | |
| Beam Type | Infrared | Infrared |