View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
"Reflective Optical Sensor 0.118"" ~ 3.937"" (3mm ~ 100mm) Module"
| ifm efector inc. | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | O7H205 | 2330-O7H205-ND |
| Product Name | Diffuse reflection sensors with background suppression | Photoelectric, Industrial |
| Body Shape | Rectangular | |
| Operation Distance | 0.1181 to 3.94 inch (3 to 100 mm) | |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) |
| Optical Technology Type | Diffuse | Diffuse |
| Beam Type | Visible | Visible |