From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
DIFFUSE REFLECTION SENSOR,LIGHT-
Diffuse reflection sensor OG5123
| ifm efector inc. | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OG5123 | 2330-OG5123-ND | 595428 |
| Product Name | Diffuse reflection sensors with background suppression | Photoelectric, Industrial | Photoelectric Sensors |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Threaded Barrel; Other; Threaded Miniature | |
| Operation Distance | 3.94 inch (100 mm) | ||
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | |
| Optical Technology Type | Diffuse | Diffuse | |
| Beam Type | Visible |