ifm efector inc. Diffuse reflection sensors with background suppression O5H500

Description
Very long range Precise background suppression Sensitivity adjustable via teach buttons Robust housing for use in harsh industrial environments Programmable light-on/dark-on mode View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Very long range Precise background suppression Sensitivity adjustable via teach buttons Robust housing for use in harsh industrial environments Programmable light-on/dark-on mode View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensors with background suppression - O5H500 - ifm efector inc.
Malvern, PA, United States
Diffuse reflection sensors with background suppression
O5H500
Diffuse reflection sensors with background suppression O5H500
Very long range Precise background suppression Sensitivity adjustable via teach buttons Robust housing for use in harsh industrial environments Programmable light-on/dark-on mode View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Very long range
  • Precise background suppression
  • Sensitivity adjustable via teach buttons
  • Robust housing for use in harsh industrial environments
  • Programmable light-on/dark-on mode

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Photoelectric, Industrial - 2330-O5H500-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2330-O5H500-ND
Photoelectric, Industrial 2330-O5H500-ND
"Diffuse, Background Suppression Optical Sensor 1.969"" ~ 70.866"" (50mm ~ 1.8m) PNP - Dark-ON/Light-ON"

"Diffuse, Background Suppression Optical Sensor 1.969"" ~ 70.866"" (50mm ~ 1.8m) PNP - Dark-ON/Light-ON"

Buy Now Datasheet
Photoelectric Sensors - 488122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
488122
Photoelectric Sensors 488122
Photoelectric sensors

Photoelectric sensors

Supplier's Site
Diffuse reflection sensor ifm efector O5H500 - O5H-FPKG/US -  - Automation24, Inc.
King of Prussia, PA, United States
Diffuse reflection sensor ifm efector O5H500 - O5H-FPKG/US
Diffuse reflection sensor ifm efector O5H500 - O5H-FPKG/US
The diffuse reflection sensor O5H500 - O5H-FPKG/US from ifm is very robust due to the high protection rating IP67, and can be easily set thanks to the innovative teach method. The unit features one button each for setting a precise on and off state. The diffuse reflection sensor O5H500 - O5H-FPKG/US with background suppression features a high range of 50-1800 mm and programmable light-on/dark-on mode. The sophisticated mounting accessories and the M12 connector which is rotatable by 270° enable easy adaptation in your application. The highly precise diffuse reflection sensor O5H500 - O5H-FPKG/US is the perfect solution for position detection in packaging and conveying.

The diffuse reflection sensor O5H500 - O5H-FPKG/US from ifm is very robust due to the high protection rating IP67, and can be easily set thanks to the innovative teach method. The unit features one button each for setting a precise on and off state. The diffuse reflection sensor O5H500 - O5H-FPKG/US with background suppression features a high range of 50-1800 mm and programmable light-on/dark-on mode. The sophisticated mounting accessories and the M12 connector which is rotatable by 270° enable easy adaptation in your application. The highly precise diffuse reflection sensor O5H500 - O5H-FPKG/US is the perfect solution for position detection in packaging and conveying.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number O5H500 2330-O5H500-ND 488122
Product Name Diffuse reflection sensors with background suppression Photoelectric, Industrial Photoelectric Sensors Diffuse reflection sensor ifm efector O5H500 - O5H-FPKG/US
Body Shape Rectangular Rectangular; Other; Block Rectangular
Operation Distance 1.97 to 70.87 inch (50 to 1800 mm) 1.97 to 70.87 inch (50 to 1800 mm)
Operating Temperature -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C)
Optical Technology Type Diffuse Diffuse Diffuse
Beam Type Visible
Unlock Full Specs
to access all available technical data

Similar Products

Retro-reflective sensor - O6P703 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 2.95 to 315 inch (75 to 8000 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Diffuse reflection sensor - OI5003 - ifm efector inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 27.56 inch (3 to 700 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
2 suppliers
Diffuse reflection sensors with background suppression - O4H500 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 3.94 to 102 inch (100 to 2600 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
3 suppliers
Through-beam sensor receiver - O6E404 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 394 inch (10000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details