From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
"Through-Beam Optical Sensor 787.402"" (20m) NPN - Dark-ON"
| ifm efector inc. | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OGE282 | 2330-OGE282-ND |
| Product Name | Through-beam sensor receiver | Photoelectric, Industrial |
| Body Shape | Threaded Barrel; Rectangular | |
| Operation Distance | 787 inch (20000 mm) | |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) |
| Optical Technology Type | Through Beam | Through Beam |
| Beam Type | Visible |