ifm efector inc. Through-beam sensor receiver O6E307

Description
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Very long range independent of the object color Intuitive setting of sensitivity and output function Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Very long range independent of the object color Intuitive setting of sensitivity and output function Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-beam sensor receiver - O6E307 - ifm efector inc.
Malvern, PA, United States
Through-beam sensor receiver
O6E307
Through-beam sensor receiver O6E307
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Very long range independent of the object color Intuitive setting of sensitivity and output function Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Robust stainless steel housing for use in the food industry
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • High protection rating for the requirements of harsh industrial environments
  • Very long range independent of the object color
  • Intuitive setting of sensitivity and output function

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Photoelectric, Industrial - 2330-O6E307-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2330-O6E307-ND
Photoelectric, Industrial 2330-O6E307-ND
Through-Beam Optical Sensor 32.81' (10m) NPN - Dark-ON/Light-ON - Selectable

Through-Beam Optical Sensor 32.81' (10m) NPN - Dark-ON/Light-ON - Selectable

Buy Now Datasheet

Technical Specifications

  ifm efector inc. DigiKey
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number O6E307 2330-O6E307-ND
Product Name Through-beam sensor receiver Photoelectric, Industrial
Body Shape Rectangular
Operation Distance 394 inch (10000 mm) 394 inch (10000 mm)
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Optical Technology Type Through Beam Through Beam
Beam Type Visible
Unlock Full Specs
to access all available technical data

Similar Products

Retro-reflective sensor - O6P201 - ifm efector inc.
Specs
Body Shape Rectangular
Operating Temperature -13 to 140 F (-25 to 60 C)
Optical Technology Type Retroreflective
View Details
4 suppliers
Fiber optic diffuse reflection sensor - E20712 - ifm efector inc.
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Optical Technology Type Diffuse
Length 78.74 inch (2000 mm)
View Details
3 suppliers
Retro-reflective sensor - O6P404 - ifm efector inc.
Specs
Body Shape Rectangular
Operating Temperature -13 to 140 F (-25 to 60 C)
Optical Technology Type Retroreflective
View Details
Through-beam sensor transmitter - OF5021 - ifm efector inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 157 inch (4000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
4 suppliers