ifm efector inc. Diffuse reflection sensor O6T201

Description
Particularly compact housing for use where space is restricted Intuitive potentiometer setting of the range User-friendly selection of light-on or dark-on via rotary switch Excellent price/performance ratio From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Particularly compact housing for use where space is restricted Intuitive potentiometer setting of the range User-friendly selection of light-on or dark-on via rotary switch Excellent price/performance ratio From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensor - O6T201 - ifm efector inc.
Malvern, PA, United States
Diffuse reflection sensor
O6T201
Diffuse reflection sensor O6T201
Particularly compact housing for use where space is restricted Intuitive potentiometer setting of the range User-friendly selection of light-on or dark-on via rotary switch Excellent price/performance ratio From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Particularly compact housing for use where space is restricted
  • Intuitive potentiometer setting of the range
  • User-friendly selection of light-on or dark-on via rotary switch
  • Excellent price/performance ratio

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Photoelectric Sensors - 595012 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
595012
Photoelectric Sensors 595012
Diffuse reflection sensor O6T201

Diffuse reflection sensor O6T201

Supplier's Site
Photoelectric, Industrial - 2330-O6T201-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2330-O6T201-ND
Photoelectric, Industrial 2330-O6T201-ND
"Reflective Optical Sensor 0.197"" ~ 19.685"" (5mm ~ 500mm) ADJ Module"

"Reflective Optical Sensor 0.197"" ~ 19.685"" (5mm ~ 500mm) ADJ Module"

Buy Now Datasheet
Diffuse reflection sensor ifm efector O6T201 - O6T-FPKG/0.30m/US -  - Automation24, Inc.
King of Prussia, PA, United States
Diffuse reflection sensor ifm efector O6T201 - O6T-FPKG/0.30m/US
Diffuse reflection sensor ifm efector O6T201 - O6T-FPKG/0.30m/US
The compact diffuse reflection sensor O6T201 - O6T-FPKG/0.30m/US from ifm electronic is characterised by a plastic housing with protection rating IP65/IP67, light-on/dark-on mode and a range of 5-500 mm. The diffuse reflection sensor O6T201 - O6T-FPKG/0.30m/US is easily set via potentiometer. Thanks to the transparent black housing the LEDs for operating and switching status indication are clearly visible even in bright light. The O6T201 - O6T-FPKG/0.30m/US diffuse reflection sensor with a 0.3 m M12 pigtail is the perfect solution for use in conveyor systems.

The compact diffuse reflection sensor O6T201 - O6T-FPKG/0.30m/US from ifm electronic is characterised by a plastic housing with protection rating IP65/IP67, light-on/dark-on mode and a range of 5-500 mm. The diffuse reflection sensor O6T201 - O6T-FPKG/0.30m/US is easily set via potentiometer. Thanks to the transparent black housing the LEDs for operating and switching status indication are clearly visible even in bright light. The O6T201 - O6T-FPKG/0.30m/US diffuse reflection sensor with a 0.3 m M12 pigtail is the perfect solution for use in conveyor systems.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number O6T201 595012 2330-O6T201-ND
Product Name Diffuse reflection sensor Photoelectric Sensors Photoelectric, Industrial Diffuse reflection sensor ifm efector O6T201 - O6T-FPKG/0.30m/US
Body Shape Rectangular Rectangular; Other; Rectangular Rectangular
Operation Distance 0.1969 to 19.69 inch (5 to 500 mm) 0.1969 to 19.69 inch (5 to 500 mm)
Operating Temperature -13 to 140 F (-25 to 60 C) -13 F (-25 C) -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C)
Optical Technology Type Diffuse Diffuse Diffuse Diffuse
Beam Type Visible Visible
Unlock Full Specs
to access all available technical data

Similar Products

Retro-reflective sensor - O6P201 - ifm efector inc.
Specs
Body Shape Rectangular
Operating Temperature -13 to 140 F (-25 to 60 C)
Optical Technology Type Retroreflective
View Details
4 suppliers
Diffuse reflection sensor - OG0034 - ifm efector inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 23.62 inch (1 to 600 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
2 suppliers
Diffuse reflection sensor - JAT201 - ifm efector inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operating Temperature 32 to 212 F (0.0 to 100 C)
Optical Technology Type Diffuse
View Details
2 suppliers
Diffuse reflection sensor - OA0109 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.1969 to 59.06 inch (5 to 1500 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details