From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Retroreflective sensor,sr 800mm,M12 PNP
"Reflective Optical Sensor 7.874"" ~ 31.496"" (200mm ~ 800mm) ADJ Cylinder, Threaded - M12"
The M12 retro-reflective sensor OF5025 - OFP-FPKG/US with polarisation filter from ifm has a range of 0.2-0.8 m and programmable light-on/dark-on mode. Thanks to the function check output, the unit is reliable in the application. The sensitivity of the retro-reflective sensor OF5025 - OFP-FPKG/US can be easily set via a potentiometer. With a high protection rating IP65, the unit is very robust. The retro-reflective sensor OF5025 - OFP-FPKG/US with M12 connector is the optimum solution for position detection in factory automation, packaging and conveying.
| ifm efector inc. | RS Components, Ltd. | DigiKey | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OF5025 | 7396654 | 2330-OF5025-ND | |
| Product Name | Retro-reflective sensor | Photoelectric Sensors | Photoelectric, Industrial | Retro-reflective sensor ifm efector OF5025 - OFP-FPKG/US |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Other; Barrel | Cylindrical; Threaded Barrel | |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | |
| Optical Technology Type | Retroreflective | Retroreflective | Retroreflective | Retroreflective |
| Beam Type | Visible | Visible | ||
| Mode | Light-on; Dark-on; Light/Dark Programmable | Light-on; Dark-on; Light/Dark Programmable |