From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
"Reflective Optical Sensor 0.039"" ~ 23.622"" (1mm ~ 600mm) ADJ Cylinder, Threaded - M18"
Diffuse reflection sensor OG0035
The M18 diffuse reflection sensor OG0035 - OGT-HBOA/LS-100-GKS from ifm features a range of 0-600 mm and Light-on switching. Set up is simple with a potentiometer for switchpoint adjustment. The diffuse reflection sensor OG0035 - OGT-HBOA/LS-100-GKS is of tested quality, confirmed by the CE certificate. Thanks to the extended sensing range, LED indicator, and adjustable potentiometer, the OG0035 - OGT-HBOA/LS-100-GKS diffuse reflection sensor is ideal for most industrial automation applications.
| ifm efector inc. | DigiKey | RS Components, Ltd. | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OG0035 | 2330-OG0035-ND | 595103 | |
| Product Name | Diffuse reflection sensor | Photoelectric, Industrial | Photoelectric Sensors | Diffuse reflection sensor ifm efector OG0035 - OGT-HBOA/LS-100-GKS |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Other; Barrel | Cylindrical; Threaded Barrel | |
| Operation Distance | 0.0394 to 23.62 inch (1 to 600 mm) | 0.0394 to 23.62 inch (1 to 600 mm) | ||
| Operating Temperature | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) | |
| Optical Technology Type | Diffuse | Diffuse | Diffuse | Diffuse |
| Beam Type | Infrared | Infrared | Infrared |