Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Diffuse reflection sensor O6T301
"Reflective Optical Sensor 0.197"" ~ 19.685"" (5mm ~ 500mm) ADJ Module"
The compact diffuse reflection sensor O6T301 - O6T-FPKG/0.30m/US from ifm is characterised by a robust stainless steel housing with protection rating IP65/IP67 IP68/IP69K and a range of 5-500 mm. The diffuse reflection sensor O6T301 - O6T-FPKG/0.30m/US is easily set via potentiometer. The double seal of the potentiometer and the flush front lens made of shatterproof plastic allow cleaning without residue. Thanks to the transparent black housing the LEDs for operating and switching status indication are clearly visible even in bright light. The diffuse reflection sensor O6T301 - O6T-FPKG/0.30m/US with 0.3m M12 pigtail connection is the perfect solution for use in the food industry.
| ifm efector inc. | RS Components, Ltd. | DigiKey | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | O6T301 | 595372 | 2330-O6T301-ND | |
| Product Name | Diffuse reflection sensor | Photoelectric Sensors | Photoelectric, Industrial | Diffuse reflection sensor ifm efector O6T301 - O6T-FPKG/0.30m/US |
| Body Shape | Rectangular | Rectangular; Other; Rectangular | Rectangular | |
| Operation Distance | 0.1969 to 19.69 inch (5 to 500 mm) | 0.1969 to 19.69 inch (5 to 500 mm) | ||
| Operating Temperature | -13 to 176 F (-25 to 80 C) | -13 to 140 F (-25 to 60 C) | -13 to 176 F (-25 to 80 C) | |
| Optical Technology Type | Diffuse | Diffuse | Diffuse | Diffuse |
| Beam Type | Visible | Visible |