ifm efector inc. Photoelectric O7H-HPKG/0,20M/AS-O7H202

Description
DIFFUSE REFLECTION SENSOR, BACKGROUND SUPPRESSION, 5-50 MM RANGE, 10-30 VDC, PNP, LIGHT-ON MODE, 750 HZ SWITCHING FREQUENCY, 0.2 M PUR CABLE, M8 CONNECTOR, IP65, (O7H202). FREE 2 YEAR RADWELL WARRANTY
Description
DIFFUSE REFLECTION SENSOR, BACKGROUND SUPPRESSION, 5-50 MM RANGE, 10-30 VDC, PNP, LIGHT-ON MODE, 750 HZ SWITCHING FREQUENCY, 0.2 M PUR CABLE, M8 CONNECTOR, IP65, (O7H202). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 82481714 - Radwell International
Willingboro, NJ, United States
Photoelectric
82481714
Photoelectric 82481714
DIFFUSE REFLECTION SENSOR, BACKGROUND SUPPRESSION, 5-50 MM RANGE, 10-30 VDC, PNP, LIGHT-ON MODE, 750 HZ SWITCHING FREQUENCY, 0.2 M PUR CABLE, M8 CONNECTOR, IP65, (O7H202). FREE 2 YEAR RADWELL WARRANTY

DIFFUSE REFLECTION SENSOR, BACKGROUND SUPPRESSION, 5-50 MM RANGE, 10-30 VDC, PNP, LIGHT-ON MODE, 750 HZ SWITCHING FREQUENCY, 0.2 M PUR CABLE, M8 CONNECTOR, IP65, (O7H202). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 82481714
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - IN2-8HTPS-140 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity sensor - SIEN-M18B-PO-K-L - Festo Corporation
Specs
Operation Distance 0.1969 inch (5 mm)
Repeatability 9.84 mils (250 µm)
Switching Frequency 2 kHz
View Details
2 suppliers
Inductive Proximity Sensors - 5000003281-SE - TE Connectivity
Specs
Operation Distance 2.36 inch (59.99 mm)
Switching Frequency 0.0800 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details