From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
"Through-Beam Optical Sensor 787.402"" (20m) PNP - Dark-ON"
The receiver of the M18 through-beam sensor OGE280 - OGE-DPKG/US/CUBE features a range of 0-20 m and Dark-on mode. Thanks to the fixed setting, easy set-up is ensured. The M18 cube style through-beam sensor with M12 connector is of tested quality, confirmed by the ECOLAB certificate. Thanks to the robust housing with IP67 and a PMMA plastic lens the receiver of the through-beam sensor OGE280 - OGE-DPKG/US/CUBE in conjunction with the matching transmitter is suitable for applications in hygienic and wet areas in the food industry.
| ifm efector inc. | DigiKey | Automation24, Inc. | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OGE280 | 2330-OGE280-ND | |
| Product Name | Through-beam sensor receiver | Photoelectric, Industrial | Through-beam sensor – receiver ifm efector OGE280 - OGE-DPKG/US/CUBE |
| Body Shape | Threaded Barrel; Rectangular | Rectangular | |
| Operation Distance | 787 inch (20000 mm) | 787 inch (20000 mm) | |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) |
| Optical Technology Type | Through Beam | Through Beam | Through Beam |
| Beam Type | Visible |