View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
PHOTOELECTRIC SENSOR;56X18X46MM;
| ifm efector inc. | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | O5P201 | 2330-O5P201-ND |
| Product Name | Retro-reflective sensor | Photoelectric, Industrial |
| Body Shape | Rectangular | |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) |
| Optical Technology Type | Retroreflective | Retroreflective |
| Beam Type | Visible | |
| Mode | Light-on |