ifm efector inc. Photoelectric O2VWRPKG/O/V/GM/E1/E2/W-O2V102

Description
OBJECT INSPECTION SENSOR, 300MA, 24VDC, WHITE LIGHT, 640X480 RESOLUTION, 20HZ READING RATE, 2DIGITAL INPUTS, 5DIGITAL OUTPUTS, ETHERNET COMMUNICATION INTERFACE. FREE 2 YEAR RADWELL WARRANTY
Description
OBJECT INSPECTION SENSOR, 300MA, 24VDC, WHITE LIGHT, 640X480 RESOLUTION, 20HZ READING RATE, 2DIGITAL INPUTS, 5DIGITAL OUTPUTS, ETHERNET COMMUNICATION INTERFACE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 88343590 - Radwell International
Willingboro, NJ, United States
Photoelectric
88343590
Photoelectric 88343590
OBJECT INSPECTION SENSOR, 300MA, 24VDC, WHITE LIGHT, 640X480 RESOLUTION, 20HZ READING RATE, 2DIGITAL INPUTS, 5DIGITAL OUTPUTS, ETHERNET COMMUNICATION INTERFACE. FREE 2 YEAR RADWELL WARRANTY

OBJECT INSPECTION SENSOR, 300MA, 24VDC, WHITE LIGHT, 640X480 RESOLUTION, 20HZ READING RATE, 2DIGITAL INPUTS, 5DIGITAL OUTPUTS, ETHERNET COMMUNICATION INTERFACE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88343590
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Compact confocal chromatic controller for industrial series applications - confocalDT IFC2411 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 8 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
Proximity Sensors - 163199 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Other; Barrel
Power Requirements DC Powered
Length 3.23 inch (82 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S020 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details