ifm efector inc. Through-beam sensor receiver OF5022

Description
Intuitive setting of the sensitivity via potentiometer With function check output to signal soiling or maladjustment Robust metal housing for use in harsh industrial environments Programmable light-on/dark-on mode LED display to check operation, switching status and function From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Intuitive setting of the sensitivity via potentiometer With function check output to signal soiling or maladjustment Robust metal housing for use in harsh industrial environments Programmable light-on/dark-on mode LED display to check operation, switching status and function From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-beam sensor receiver - OF5022 - ifm efector inc.
Malvern, PA, United States
Through-beam sensor receiver
OF5022
Through-beam sensor receiver OF5022
Intuitive setting of the sensitivity via potentiometer With function check output to signal soiling or maladjustment Robust metal housing for use in harsh industrial environments Programmable light-on/dark-on mode LED display to check operation, switching status and function From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Intuitive setting of the sensitivity via potentiometer
  • With function check output to signal soiling or maladjustment
  • Robust metal housing for use in harsh industrial environments
  • Programmable light-on/dark-on mode
  • LED display to check operation, switching status and function

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Photoelectric Sensors - 191612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
191612
Photoelectric Sensors 191612
Photoelectric Sensor OF5022

Photoelectric Sensor OF5022

Supplier's Site
Photoelectric, Industrial - 2330-OF5022-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2330-OF5022-ND
Photoelectric, Industrial 2330-OF5022-ND
Through-Beam Optical Sensor 13.12' (4m) PNP - Dark-ON/Light-ON - Selectable

Through-Beam Optical Sensor 13.12' (4m) PNP - Dark-ON/Light-ON - Selectable

Buy Now Datasheet
Through-beam sensor – receiver ifm efector OF5022 - OFE-FPKG/US -  - Automation24, Inc.
King of Prussia, PA, United States
Through-beam sensor – receiver ifm efector OF5022 - OFE-FPKG/US
Through-beam sensor – receiver ifm efector OF5022 - OFE-FPKG/US
The receiver of the M12 through-beam sensor OF5022 - OFE-FPKG/US from ifm, with the protection rating IP65, has a range of 0-4 m and programmable light-on/dark-on switching. Thanks to the function check output, the through-beam sensor is reliable in the application. The sensitivity can be easily set via a potentiometer. The receiver of the through-beam sensor OF5022 - OFE-FPKG/US with matching transmitter is the optimum solution for position detection in factory automation, packaging and conveying.

The receiver of the M12 through-beam sensor OF5022 - OFE-FPKG/US from ifm, with the protection rating IP65, has a range of 0-4 m and programmable light-on/dark-on switching. Thanks to the function check output, the through-beam sensor is reliable in the application. The sensitivity can be easily set via a potentiometer. The receiver of the through-beam sensor OF5022 - OFE-FPKG/US with matching transmitter is the optimum solution for position detection in factory automation, packaging and conveying.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number OF5022 191612 2330-OF5022-ND
Product Name Through-beam sensor receiver Photoelectric Sensors Photoelectric, Industrial Through-beam sensor – receiver ifm efector OF5022 - OFE-FPKG/US
Body Shape Cylindrical; Threaded Barrel Cylindrical; Other; Cylindrical Cylindrical; Threaded Barrel
Operation Distance 157 inch (4000 mm) 157 inch (3999 mm) 157 inch (4000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C)
Optical Technology Type Through Beam Through Beam Through Beam Through Beam
Beam Type Infrared Infrared Infrared Infrared
Unlock Full Specs
to access all available technical data