ifm efector inc. Retro-reflective sensor O6P302

Description
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Very long range independent of the object color Intuitive setting of sensitivity and output function Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Very long range independent of the object color Intuitive setting of sensitivity and output function Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retro-reflective sensor - O6P302 - ifm efector inc.
Malvern, PA, United States
Retro-reflective sensor
O6P302
Retro-reflective sensor O6P302
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Very long range independent of the object color Intuitive setting of sensitivity and output function Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Robust stainless steel housing for use in the food industry
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • High protection rating for the requirements of harsh industrial environments
  • Very long range independent of the object color
  • Intuitive setting of sensitivity and output function

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Photoelectric Sensors - 191309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
191309
Photoelectric Sensors 191309
Photoelectric Sensor O6P302

Photoelectric Sensor O6P302

Supplier's Site
Photoelectric, Industrial - 2330-O6P302-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2330-O6P302-ND
Photoelectric, Industrial 2330-O6P302-ND
"Reflective Optical Sensor 1.969"" ~ 196.850"" (50mm ~ 5m) ADJ Module"

"Reflective Optical Sensor 1.969"" ~ 196.850"" (50mm ~ 5m) ADJ Module"

Buy Now Datasheet

Technical Specifications

  ifm efector inc. RS Components, Ltd. DigiKey
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number O6P302 191309 2330-O6P302-ND
Product Name Retro-reflective sensor Photoelectric Sensors Photoelectric, Industrial
Body Shape Rectangular Rectangular; Other; Square
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Optical Technology Type Retroreflective Retroreflective Retroreflective
Beam Type Visible Visible
Mode Light-on; Dark-on
Unlock Full Specs
to access all available technical data

Similar Products

Retro-reflective sensor - OA5106 - ifm efector inc.
Specs
Body Shape Rectangular
Operating Temperature -13 to 140 F (-25 to 60 C)
Optical Technology Type Retroreflective
View Details
Through-beam sensor receiver - O5E500 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 984 inch (25000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
4 suppliers
Retro-reflective sensor - O6P201 - ifm efector inc.
Specs
Body Shape Rectangular
Operating Temperature -13 to 140 F (-25 to 60 C)
Optical Technology Type Retroreflective
View Details
4 suppliers