Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
The M18 diffuse reflection sensor with background suppression OGH301 - OGH-DPKG/US from ifm features a range of 0-100 mm and dark-on switching. Thanks to the fixed setting, easy set-up is ensured. The diffuse reflection sensor OGH301 - OGH-DPKG/US is of tested quality, confirmed by the ECOLAB certificate. Thanks to the robust stainless steel housing with the optimum sealing concept IP67/IP68/IP69K and a PMMA plastic lens the receiver of the through-beam sensor OGH301 - OGH-DPKG/US with M12 connector is suitable for applications in hygienic and wet areas in the food industry.
| ifm efector inc. | Automation24, Inc. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OGH301 | |
| Product Name | Diffuse reflection sensors with background suppression | Diffuse reflection sensor ifm efector OGH301 - OGH-DPKG/US |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Threaded Barrel |
| Operation Distance | 3.94 inch (100 mm) | 3.94 inch (100 mm) |
| Operating Temperature | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) |
| Optical Technology Type | Diffuse | Diffuse |
| Beam Type | Visible |