ifm electronic gmbh Diffuse reflection sensors with background suppression O6H201

Description
Particularly compact housing for use where space is restricted Intuitive setting of the sensitivity via potentiometer User-friendly selection of light-on or dark-on via rotary switch Precise background suppression sensing on highly reflective background Excellent price/performance ratio Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Particularly compact housing for use where space is restricted Intuitive setting of the sensitivity via potentiometer User-friendly selection of light-on or dark-on via rotary switch Precise background suppression sensing on highly reflective background Excellent price/performance ratio Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensors with background suppression - O6H201 - ifm efector inc.
Malvern, PA, United States
Diffuse reflection sensors with background suppression
O6H201
Diffuse reflection sensors with background suppression O6H201
Particularly compact housing for use where space is restricted Intuitive setting of the sensitivity via potentiometer User-friendly selection of light-on or dark-on via rotary switch Precise background suppression sensing on highly reflective background Excellent price/performance ratio Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Particularly compact housing for use where space is restricted
  • Intuitive setting of the sensitivity via potentiometer
  • User-friendly selection of light-on or dark-on via rotary switch
  • Precise background suppression sensing on highly reflective background
  • Excellent price/performance ratio

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Photoelectric Sensors - 191593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
191593
Photoelectric Sensors 191593
Diffuse reflection sensor O6H201

Diffuse reflection sensor O6H201

Supplier's Site
Photoelectric, Industrial - 2330-O6H201-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2330-O6H201-ND
Photoelectric, Industrial 2330-O6H201-ND
"Diffuse, Background Suppression Optical Sensor 0.079"" ~ 7.874"" (2mm ~ 200mm) PNP - Dark-ON/Light-ON - Selectable"

"Diffuse, Background Suppression Optical Sensor 0.079"" ~ 7.874"" (2mm ~ 200mm) PNP - Dark-ON/Light-ON - Selectable"

Buy Now Datasheet
Diffuse reflection sensor ifm efector O6H201 - O6H-FPKG/0.30m/US -  - Automation24, Inc.
King of Prussia, PA, United States
Diffuse reflection sensor ifm efector O6H201 - O6H-FPKG/0.30m/US
Diffuse reflection sensor ifm efector O6H201 - O6H-FPKG/0.30m/US
The compact diffuse reflection sensor with background suppression O6H201 - O6H-FPKG/0.30m/US from ifm electronic is characterised by a plastic housing with protection rating IP65/IP67, light-on/dark-on mode and a range of 2-200 mm. The diffuse reflection sensor O6H201 - O6H-FPKG/0.30m/US is easily set via potentiometer. Thanks to the transparent black housing the LEDs for operating and switching status indication are clearly visible even in bright light. The O6H201 - O6H-FPKG/0.30m/US diffuse reflection sensor with a 0.3 m M12 pigtail is the perfect solution for use in conveyor systems.

The compact diffuse reflection sensor with background suppression O6H201 - O6H-FPKG/0.30m/US from ifm electronic is characterised by a plastic housing with protection rating IP65/IP67, light-on/dark-on mode and a range of 2-200 mm. The diffuse reflection sensor O6H201 - O6H-FPKG/0.30m/US is easily set via potentiometer. Thanks to the transparent black housing the LEDs for operating and switching status indication are clearly visible even in bright light. The O6H201 - O6H-FPKG/0.30m/US diffuse reflection sensor with a 0.3 m M12 pigtail is the perfect solution for use in conveyor systems.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number O6H201 191593 2330-O6H201-ND
Product Name Diffuse reflection sensors with background suppression Photoelectric Sensors Photoelectric, Industrial Diffuse reflection sensor ifm efector O6H201 - O6H-FPKG/0.30m/US
Body Shape Rectangular Rectangular; Other; Rectangular Rectangular
Operation Distance 0.0787 to 7.87 inch (2 to 200 mm) 0.0787 to 7.87 inch (2 to 200 mm)
Operating Temperature -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C)
Optical Technology Type Diffuse Diffuse Diffuse
Beam Type Visible
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Style Photoelectric Sensor - 42CSS-E1EZB1-D4 - Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 787 inch (20000 mm)
Electrical Connection 4-pin DC Micro QD
View Details
Diffuse scan - SOOD-BS-L-PN-50 - Festo Corporation
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Electrical Output Current; Switched / Alarm
View Details
2 suppliers
Diffuse reflection sensor - JAT201 - ifm efector inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operating Temperature 32 to 212 F (0.0 to 100 C)
Optical Technology Type Diffuse
View Details
2 suppliers
EE-SX1320 Photomicrosensor (Transmissive) - EE-SX1320-1 - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Operation Distance 0.0787 inch (2 mm)
View Details