ifm efector inc. Retro-reflective sensor for the detection of transparent objects O5G500

Description
Reliable detection of glass, film, PET bottles and transparent packaging Automatic switch point adjustment in case of soiling High switching frequency for fast processes Visible red light for simple alignment Extensive range of mounting components View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Reliable detection of glass, film, PET bottles and transparent packaging Automatic switch point adjustment in case of soiling High switching frequency for fast processes Visible red light for simple alignment Extensive range of mounting components View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retro-reflective sensor for the detection of transparent objects - O5G500 - ifm efector inc.
Malvern, PA, United States
Retro-reflective sensor for the detection of transparent objects
O5G500
Retro-reflective sensor for the detection of transparent objects O5G500
Reliable detection of glass, film, PET bottles and transparent packaging Automatic switch point adjustment in case of soiling High switching frequency for fast processes Visible red light for simple alignment Extensive range of mounting components View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Reliable detection of glass, film, PET bottles and transparent packaging
  • Automatic switch point adjustment in case of soiling
  • High switching frequency for fast processes
  • Visible red light for simple alignment
  • Extensive range of mounting components

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Photoelectric, Industrial - 2330-O5G500-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2330-O5G500-ND
Photoelectric, Industrial 2330-O5G500-ND
"Reflective Optical Sensor 118.11"" (3m) Module"

"Reflective Optical Sensor 118.11"" (3m) Module"

Buy Now Datasheet
Clear object detector ifm efector O5G500 - O5PGFAKG/US100 -  - Automation24, Inc.
King of Prussia, PA, United States
Clear object detector ifm efector O5G500 - O5PGFAKG/US100
Clear object detector ifm efector O5G500 - O5PGFAKG/US100
The clear object detection sensor O5G500 - O5PGFAKG/US100 with specially tuned light gain for glass, and other clear objects from ifm is a reliable transparent object detection solution, even in the case of an oblique angle to the object. The sensor has a normally closed/normally open contact and the range is 0-3 m. The switch point of the sensor O5G500 - O5PGFAKG/US100 can be easily set via buttons on the unit. The O5G500 - O5PGFAKG/US100 with a 1500Hz switching frequency is the clever alternative to difficult to adjust standard photoeyes.

The clear object detection sensor O5G500 - O5PGFAKG/US100 with specially tuned light gain for glass, and other clear objects from ifm is a reliable transparent object detection solution, even in the case of an oblique angle to the object. The sensor has a normally closed/normally open contact and the range is 0-3 m. The switch point of the sensor O5G500 - O5PGFAKG/US100 can be easily set via buttons on the unit. The O5G500 - O5PGFAKG/US100 with a 1500Hz switching frequency is the clever alternative to difficult to adjust standard photoeyes.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. DigiKey Automation24, Inc.
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number O5G500 2330-O5G500-ND
Product Name Retro-reflective sensor for the detection of transparent objects Photoelectric, Industrial Clear object detector ifm efector O5G500 - O5PGFAKG/US100
Body Shape Rectangular Rectangular
Operating Temperature -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C)
Optical Technology Type Retroreflective Retroreflective
Beam Type Visible Visible
Mode Light-on; Dark-on; Light/Dark Programmable Light-on; Dark-on; Light/Dark Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Through-beam sensor receiver - O6E215 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 591 inch (15000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
Laser distance sensor - OGD560 - ifm efector inc.
Specs
Body Shape Threaded Barrel; Rectangular
Operation Distance 1.97 to 157 inch (50 to 4000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details