From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Duffuse sensor PNP 400m range
DIFFUSE PE SENSOR 1 TO 200 MM DE
The M12 diffuse reflection sensor OF5012 - OFT-FPKG/US from ifm has a range of 1-200 mm and programmable light-on/dark-on switching. Thanks to the function check output the unit is reliable in the application. The sensitivity of the diffuse reflection sensor OF5012 - OFT-FPKG/US can be easily set via potentiometer. Thanks to the high protection IP65, the unit is very robust. The diffuse reflection sensor OF5012 - OFT-FPKG/US, with M12 connector, is the optimum solution for position detection in factory automation, packaging, and conveying.
| ifm efector inc. | RS Components, Ltd. | DigiKey | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OF5012 | 1919933 | 2330-OF5012-ND | |
| Product Name | Diffuse reflection sensor | Photoelectric Sensors | Photoelectric, Industrial | Diffuse reflection sensor ifm efector OF5012 - OFT-FPKG/US |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Other; Barrel | Cylindrical; Threaded Barrel | |
| Operation Distance | 0.0394 to 7.87 inch (1 to 200 mm) | 0.0394 to 7.87 inch (1 to 200 mm) | 0.0394 to 7.87 inch (1 to 200 mm) | |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | |
| Optical Technology Type | Diffuse | Diffuse | Diffuse | |
| Beam Type | Infrared | Infrared | Infrared | Infrared |