ifm efector inc. Retro-reflective sensor O6P203

Description
Particularly compact housing for use where space is restricted Very long range independent of the object color Intuitive setting of the sensitivity via potentiometer User-friendly selection of light-on or dark-on via rotary switch Excellent price/performance ratio From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Particularly compact housing for use where space is restricted Very long range independent of the object color Intuitive setting of the sensitivity via potentiometer User-friendly selection of light-on or dark-on via rotary switch Excellent price/performance ratio From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retro-reflective sensor - O6P203 - ifm efector inc.
Malvern, PA, United States
Retro-reflective sensor
O6P203
Retro-reflective sensor O6P203
Particularly compact housing for use where space is restricted Very long range independent of the object color Intuitive setting of the sensitivity via potentiometer User-friendly selection of light-on or dark-on via rotary switch Excellent price/performance ratio From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Particularly compact housing for use where space is restricted
  • Very long range independent of the object color
  • Intuitive setting of the sensitivity via potentiometer
  • User-friendly selection of light-on or dark-on via rotary switch
  • Excellent price/performance ratio

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Photoelectric Sensors - 191598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
191598
Photoelectric Sensors 191598
Photoelectric Sensor O6P203

Photoelectric Sensor O6P203

Supplier's Site
Photoelectric, Industrial - 2330-O6P203-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2330-O6P203-ND
Photoelectric, Industrial 2330-O6P203-ND
"Reflective Optical Sensor 1.969"" ~ 196.850"" (50mm ~ 5m) ADJ Module"

"Reflective Optical Sensor 1.969"" ~ 196.850"" (50mm ~ 5m) ADJ Module"

Buy Now Datasheet
Retro–reflective sensor ifm efector O6P203 - O6P-FPKG/AS/4P -  - Automation24, Inc.
King of Prussia, PA, United States
Retro–reflective sensor ifm efector O6P203 - O6P-FPKG/AS/4P
Retro–reflective sensor ifm efector O6P203 - O6P-FPKG/AS/4P
The compact retro-reflective sensor with polarisation filter O6P203 - O6P-FPKG/AS/4P from ifm electronic is characterised by a plastic housing with protection rating IP65/IP67, light-on/dark-on mode and a range of 0.05-5 m (prismatic reflector Ø 80 E20005). The retro-reflective sensor O6P203 is easily set via potentiometer. Thanks to the transparent black housing the LEDs for operating and switching status indication are clearly visible even in bright light. The O6P203 retro-reflective sensor with a 4-pole M8 connection is the perfect solution for use in conveyor systems.

The compact retro-reflective sensor with polarisation filter O6P203 - O6P-FPKG/AS/4P from ifm electronic is characterised by a plastic housing with protection rating IP65/IP67, light-on/dark-on mode and a range of 0.05-5 m (prismatic reflector Ø 80 E20005). The retro-reflective sensor O6P203 is easily set via potentiometer. Thanks to the transparent black housing the LEDs for operating and switching status indication are clearly visible even in bright light. The O6P203 retro-reflective sensor with a 4-pole M8 connection is the perfect solution for use in conveyor systems.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number O6P203 191598 2330-O6P203-ND
Product Name Retro-reflective sensor Photoelectric Sensors Photoelectric, Industrial Retro–reflective sensor ifm efector O6P203 - O6P-FPKG/AS/4P
Body Shape Rectangular Rectangular; Other; Square Rectangular
Operating Temperature -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C)
Optical Technology Type Retroreflective Retroreflective Retroreflective Retroreflective
Beam Type Visible Visible
Mode Light-on; Dark-on Light-on; Dark-on; Light/Dark Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Through-beam sensor transmitter - O5S500 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 984 inch (25000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
4 suppliers
Through-beam sensor receiver - O6E304 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 394 inch (10000 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
2 suppliers
Through-beam sensor receiver - O6E309 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 394 inch (10000 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
2 suppliers
Diffuse reflection sensor - OF5012 - ifm efector inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 7.87 inch (1 to 200 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
4 suppliers