ifm efector inc. Through-beam sensor transmitter O6S305

Description
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Very long range independent of the object color User-friendly communication and parameterization via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Very long range independent of the object color User-friendly communication and parameterization via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-beam sensor transmitter - O6S305 - ifm efector inc.
Malvern, PA, United States
Through-beam sensor transmitter
O6S305
Through-beam sensor transmitter O6S305
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Very long range independent of the object color User-friendly communication and parameterization via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Robust stainless steel housing for use in the food industry
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • High protection rating for the requirements of harsh industrial environments
  • Very long range independent of the object color
  • User-friendly communication and parameterization via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Photoelectric Sensors - 595222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
595222
Photoelectric Sensors 595222
Through-beam sensor O6S305

Through-beam sensor O6S305

Supplier's Site
Photoelectric, Industrial - 2330-O6S305-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2330-O6S305-ND
Photoelectric, Industrial 2330-O6S305-ND
Through-Beam Optical Sensor 32.81' (10m)

Through-Beam Optical Sensor 32.81' (10m)

Buy Now Datasheet

Technical Specifications

  ifm efector inc. RS Components, Ltd. DigiKey
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number O6S305 595222 2330-O6S305-ND
Product Name Through-beam sensor transmitter Photoelectric Sensors Photoelectric, Industrial
Body Shape Rectangular Rectangular; Other; Rectangular
Operation Distance 394 inch (10000 mm) 394 inch (10000 mm)
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Optical Technology Type Through Beam Through Beam Through Beam
Beam Type Visible
Unlock Full Specs
to access all available technical data

Similar Products

Through-beam sensor receiver - O6E402 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 394 inch (10000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Through-beam sensor receiver - O4E201 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.0 to 1969 inch (0.0 to 50000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Through-beam sensor receiver - O8E201 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 118 inch (3000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
Through-beam sensor transmitter - O6S202 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 394 inch (10000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
4 suppliers