From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
SENSOR, PHOTOELECTRIC, SS, THRU-
Photoelectric Sensor OG5129
| ifm efector inc. | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OG5129 | 2330-OG5129-ND | 190988 |
| Product Name | Through-beam sensor transmitter | Photoelectric, Industrial | Photoelectric Sensors |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Other; Cylindrical | |
| Operation Distance | 354 inch (9000 mm) | 354 inch (9001 mm) | |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | |
| Optical Technology Type | Through Beam | Through Beam | Through Beam |