From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Diffuse reflection sensor, M12, sr 200mm
| ifm efector inc. | RS Components, Ltd. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OF5010 | 7396648 |
| Product Name | Diffuse reflection sensor | Photoelectric Sensors |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Other; Barrel |
| Operation Distance | 0.0394 to 7.87 inch (1 to 200 mm) | 0.0394 to 7.87 inch (1 to 200 mm) |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | |
| Optical Technology Type | Diffuse | Diffuse |
| Beam Type | Infrared | Infrared |