View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Through-Beam Optical Sensor 4.9' (1.50m) PNP - Light-ON
The receiver of the through-beam sensor O7E201 - O7E-HPKG/0.2m/AS from ifm features a compact size, light-on mode and a range of 0-1.5 m. Visible red light allows fast and simple alignment. The small light spot and the narrow light cone enable detection of small objects. Thanks to the fixed setting the receiver of the through-beam sensor O7E201 - O7E-HPKG/0.2m/AS with protection rating IP65 ensures easy set-up. Whenever little installation space is available for sensors or small parts have to be detected, the through-beam sensor is the ideal solution. The receiver of the through-beam sensor O7E201 - O7E-HPKG/0.2m/AS with M8 connector and 0.2 m PUR cable in conjunction with the matching transmitter is suited in particular for the position detection in feeding and handling.
| ifm efector inc. | DigiKey | Automation24, Inc. | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | O7E201 | 2330-O7E201-ND | |
| Product Name | Through-beam sensor receiver | Photoelectric, Industrial | Through-beam sensor-receiver ifm efector O7E201 - O7E-HPKG/0.2m/AS |
| Body Shape | Rectangular | Rectangular | |
| Operation Distance | 0.0 to 59.06 inch (0.0 to 1500 mm) | 58.8 inch (1494 mm) | 59.06 inch (1500 mm) |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) |
| Optical Technology Type | Through Beam | Through Beam | Through Beam |
| Beam Type | Visible | Visible |