Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
"Diffuse, Background Suppression Optical Sensor 0.079"" ~ 7.874"" (2mm ~ 200mm) PNP - Dark-ON/Light-ON - Selectable"
The compact diffuse reflection sensor with background suppression O6H200 - O6H-FPKG from ifm electronic is characterised by a plastic housing with protection rating IP65/IP67, light-on/dark-on mode and a range of 2-200 mm. The diffuse reflection sensor O6H200 is easily set via potentiometer. Thanks to the transparent black housing the LEDs for operating and switching status indication are clearly visible even in bright light. The O6H200 diffuse reflection sensor with a 2.0 m (3 x 0.25 mm²) long PUR cable is the perfect solution for use in conveyor systems.
| ifm efector inc. | DigiKey | Automation24, Inc. | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | O6H200 | 2330-O6H200-ND | |
| Product Name | Diffuse reflection sensors with background suppression | Photoelectric, Industrial | Diffuse reflection sensor ifm efector O6H200 - O6H-FPKG |
| Body Shape | Rectangular | Rectangular | |
| Operation Distance | 0.0787 to 7.87 inch (2 to 200 mm) | 0.0787 to 7.87 inch (2 to 200 mm) | |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) |
| Optical Technology Type | Diffuse | Diffuse | |
| Beam Type | Visible |