ifm efector inc. Through-beam sensor receiver OGE500

Description
Robust stainless steel housing for use in harsh industrial environments Very long range Intuitive setting of sensitivity and output function via pushbutton Wide range of fixing components for quick and easy mounting Excellent price/performance ratio Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Robust stainless steel housing for use in harsh industrial environments Very long range Intuitive setting of sensitivity and output function via pushbutton Wide range of fixing components for quick and easy mounting Excellent price/performance ratio Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-beam sensor receiver - OGE500 - ifm efector inc.
Malvern, PA, United States
Through-beam sensor receiver
OGE500
Through-beam sensor receiver OGE500
Robust stainless steel housing for use in harsh industrial environments Very long range Intuitive setting of sensitivity and output function via pushbutton Wide range of fixing components for quick and easy mounting Excellent price/performance ratio Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Robust stainless steel housing for use in harsh industrial environments
  • Very long range
  • Intuitive setting of sensitivity and output function via pushbutton
  • Wide range of fixing components for quick and easy mounting
  • Excellent price/performance ratio

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Photoelectric, Industrial - 2330-OGE500-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2330-OGE500-ND
Photoelectric, Industrial 2330-OGE500-ND
Through-Beam Optical Sensor 82.02' (25m) PNP - Dark-ON/Light-ON - Selectable

Through-Beam Optical Sensor 82.02' (25m) PNP - Dark-ON/Light-ON - Selectable

Buy Now Datasheet
Photoelectric Sensors - 8140358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
8140358
Photoelectric Sensors 8140358
Thru-beam sensor, M18, PNP, Sr 25m

Thru-beam sensor, M18, PNP, Sr 25m

Supplier's Site
Through-beam sensor – receiver ifm efector OGE500 - OGE-FPKG/US -  - Automation24, Inc.
King of Prussia, PA, United States
Through-beam sensor – receiver ifm efector OGE500 - OGE-FPKG/US
Through-beam sensor – receiver ifm efector OGE500 - OGE-FPKG/US
The receiver of the M18 through-beam sensor OGE500 - OGE-FPKG/US from ifm is characterised by a robust stainless steel housing and protection rating IP67. The receiver, set via teach buttons with M12 connector, features a range of 0-25 m and programmable light-on/dark-on mode. The long range allows a reliable solution of your application. The receiver of the M18 through-beam sensor OGE500 - OGE-FPKG/US, with the matching transmitter, is ideal for position detection in factory automation, packaging and conveying.

The receiver of the M18 through-beam sensor OGE500 - OGE-FPKG/US from ifm is characterised by a robust stainless steel housing and protection rating IP67. The receiver, set via teach buttons with M12 connector, features a range of 0-25 m and programmable light-on/dark-on mode. The long range allows a reliable solution of your application. The receiver of the M18 through-beam sensor OGE500 - OGE-FPKG/US, with the matching transmitter, is ideal for position detection in factory automation, packaging and conveying.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number OGE500 2330-OGE500-ND 8140358
Product Name Through-beam sensor receiver Photoelectric, Industrial Photoelectric Sensors Through-beam sensor – receiver ifm efector OGE500 - OGE-FPKG/US
Body Shape Cylindrical; Threaded Barrel Cylindrical; Other; Barrel Cylindrical; Threaded Barrel
Operation Distance 984 inch (25000 mm) 984 inch (25000 mm) 984 inch (25000 mm) 984 inch (25000 mm)
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Optical Technology Type Through Beam Through Beam Through Beam Through Beam
Beam Type Visible
Unlock Full Specs
to access all available technical data

Similar Products

Through-beam sensor receiver - OA5102 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 1969 inch (50000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
Laser distance sensor - O1D106 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 39.37 to 2953 inch (1000 to 75000 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
4 suppliers
Fiber optic through beam sensor - E21102 - ifm efector inc.
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Optical Technology Type Through Beam
Length 78.74 inch (2000 mm)
View Details
3 suppliers