View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
"Reflective Optical Sensor 0.197"" ~ 1.181"" (5mm ~ 30mm) Module"
Diffuse reflection sensor O7H200
The rectangular diffuse reflection sensor O7H200 - O7H-HPKG/0.2m/AS from ifm, with background suppression, features not only a small design but also dark-on switching, a range of 1-30 mm, and protection rating IP65. Thanks to the fixed setting, easy set-up is ensured. Visible red light allows fast and simple alignment. The diffuse reflection sensor O7H200 - O7H-HPKG/0.2m/AS ensures the detection of small objects thanks to the small light spot and the narrow light cone. Whenever little mounting space for sensors is available or small parts have to be detected, the diffuse reflection sensor O7H200 - O7H-HPKG/0.2m/AS is the ideal solution. The diffuse reflection sensor, with an M8 connector and 0.2 m PUR cable, is suited for position detection in feeding and handling technology.
| ifm efector inc. | DigiKey | RS Components, Ltd. | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | O7H200 | 2330-O7H200-ND | 595236 | |
| Product Name | Diffuse reflection sensors with background suppression | Photoelectric, Industrial | Photoelectric Sensors | Diffuse reflection sensor ifm efector O7H200 - O7H-HPKG/0.2m/AS |
| Body Shape | Rectangular | Rectangular; Other; Rectangular | Rectangular | |
| Operation Distance | 0.1969 to 1.18 inch (5 to 30 mm) | 0.0394 to 1.18 inch (1 to 30 mm) | ||
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | |
| Optical Technology Type | Diffuse | Diffuse | Diffuse | |
| Beam Type | Visible |