ifm efector inc. Photoelectric O2VWRPKG/O/V/GM/E1/E2/S-O2V100

Description
OBJECT INSPECTION SENSOR, FOR CHECKING PRESENCE, SIZE, POSITION OR COMPLETENESS, 640-480 PIXEL RESOLUTION, 24 VDC, 20 HZ, 300 MA, 2 DIGITAL INPUTS, 5 DIGITAL OUTPUTS, M12 CONNECTOR, -40 TO +85 DEGREE C, IP67, O2V100. FREE 2 YEAR RADWELL WARRANTY
Description
OBJECT INSPECTION SENSOR, FOR CHECKING PRESENCE, SIZE, POSITION OR COMPLETENESS, 640-480 PIXEL RESOLUTION, 24 VDC, 20 HZ, 300 MA, 2 DIGITAL INPUTS, 5 DIGITAL OUTPUTS, M12 CONNECTOR, -40 TO +85 DEGREE C, IP67, O2V100. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 88343583 - Radwell International
Willingboro, NJ, United States
Photoelectric
88343583
Photoelectric 88343583
OBJECT INSPECTION SENSOR, FOR CHECKING PRESENCE, SIZE, POSITION OR COMPLETENESS, 640-480 PIXEL RESOLUTION, 24 VDC, 20 HZ, 300 MA, 2 DIGITAL INPUTS, 5 DIGITAL OUTPUTS, M12 CONNECTOR, -40 TO +85 DEGREE C, IP67, O2V100. FREE 2 YEAR RADWELL WARRANTY

OBJECT INSPECTION SENSOR, FOR CHECKING PRESENCE, SIZE, POSITION OR COMPLETENESS, 640-480 PIXEL RESOLUTION, 24 VDC, 20 HZ, 300 MA, 2 DIGITAL INPUTS, 5 DIGITAL OUTPUTS, M12 CONNECTOR, -40 TO +85 DEGREE C, IP67, O2V100. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88343583
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - IN5 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Proximity sensor - SIEN-M12B-PS-K-L - Festo Corporation
Specs
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX1140 Photomicrosensor (Transmissive) - EE-SX1140 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.5512 inch (14 mm)
View Details
4 suppliers