ifm efector inc. Through-beam sensor transmitter O6S202

Description
Particularly compact housing for use where space is restricted Very long range independent of the object color Excellent price/performance ratio Clearly visible LED for indicating the readiness for operation Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Particularly compact housing for use where space is restricted Very long range independent of the object color Excellent price/performance ratio Clearly visible LED for indicating the readiness for operation Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-beam sensor transmitter - O6S202 - ifm efector inc.
Malvern, PA, United States
Through-beam sensor transmitter
O6S202
Through-beam sensor transmitter O6S202
Particularly compact housing for use where space is restricted Very long range independent of the object color Excellent price/performance ratio Clearly visible LED for indicating the readiness for operation Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Particularly compact housing for use where space is restricted
  • Very long range independent of the object color
  • Excellent price/performance ratio
  • Clearly visible LED for indicating the readiness for operation

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Photoelectric Sensors - 595009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
595009
Photoelectric Sensors 595009
Through-beam sensor O6S202

Through-beam sensor O6S202

Supplier's Site
Photoelectric, Industrial - 2330-O6S202-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2330-O6S202-ND
Photoelectric, Industrial 2330-O6S202-ND
Through-Beam Optical Sensor 32.81' (10m)

Through-Beam Optical Sensor 32.81' (10m)

Buy Now Datasheet
Through–beam sensor ifm efector O6S202 - O6S-OOKG/AS/3P -  - Automation24, Inc.
King of Prussia, PA, United States
Through–beam sensor ifm efector O6S202 - O6S-OOKG/AS/3P
Through–beam sensor ifm efector O6S202 - O6S-OOKG/AS/3P
The transmitter of the O6S202 - O6S-OOKG/AS/3P through-beam sensor from ifm electronic is characterised by a plastic housing with protection rating IP65/IP67, and a range of 10.0 m. Thanks to the transparent black housing the LEDs for operating and switching status indication are clearly visible even in bright light. The O6S202 through-beam sensor with a 3-pole M8 connection is the perfect solution for use in conveyor systems.

The transmitter of the O6S202 - O6S-OOKG/AS/3P through-beam sensor from ifm electronic is characterised by a plastic housing with protection rating IP65/IP67, and a range of 10.0 m. Thanks to the transparent black housing the LEDs for operating and switching status indication are clearly visible even in bright light. The O6S202 through-beam sensor with a 3-pole M8 connection is the perfect solution for use in conveyor systems.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number O6S202 595009 2330-O6S202-ND
Product Name Through-beam sensor transmitter Photoelectric Sensors Photoelectric, Industrial Through–beam sensor ifm efector O6S202 - O6S-OOKG/AS/3P
Body Shape Rectangular Rectangular; Other; Rectangular Rectangular
Operation Distance 394 inch (10000 mm) 394 inch (10000 mm) 394 inch (10000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C) -13 F (-25 C) -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C)
Optical Technology Type Through Beam Through Beam Through Beam Through Beam
Beam Type Visible
Unlock Full Specs
to access all available technical data

Similar Products

Through-beam sensor receiver - O6E202 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 394 inch (10000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
4 suppliers
Through-beam sensor transmitter - O6S303 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 394 inch (10000 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
2 suppliers
Through-beam sensor receiver - O6E207 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 394 inch (10000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
Through-beam sensor receiver - O6E300 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 394 inch (10000 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
3 suppliers