From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Through-Beam Optical Sensor 13.12' (4m)
Photoelectric Sensor OF5021
The transmitter of the M12 through-beam sensor OF5021 - OFS-OOKG/US from ifm electronic with protection rating IP65 has a range of 0-4 m. In conjunction with the matching receiver, the sensor features programmable light-on/dark-on mode and a sensitivity that can be set via a potentiometer. The transmitter of the M12 through-beam sensor OF5021 - OFS-OOKG/US with M12 connector in conjunction with the matching receiver is the optimum solution for position detection in factory automation, packaging and conveying.
| ifm efector inc. | DigiKey | RS Components, Ltd. | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OF5021 | 2330-OF5021-ND | 191007 | |
| Product Name | Through-beam sensor transmitter | Photoelectric, Industrial | Photoelectric Sensors | Through-beam sensor - transmitter ifm efector OF5021 - OFS-OOKG/US |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Other; Cylindrical | Cylindrical; Threaded Barrel | |
| Operation Distance | 157 inch (4000 mm) | 157 inch (3999 mm) | 157 inch (4000 mm) | |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | |
| Optical Technology Type | Through Beam | Through Beam | Through Beam | Through Beam |
| Beam Type | Infrared | Infrared | Infrared | Infrared |