ifm efector inc. Diffuse reflection sensor O6T203

Description
Particularly compact housing for use where space is restricted Intuitive potentiometer setting of the range User-friendly selection of light-on or dark-on via rotary switch Excellent price/performance ratio Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Particularly compact housing for use where space is restricted Intuitive potentiometer setting of the range User-friendly selection of light-on or dark-on via rotary switch Excellent price/performance ratio Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensor - O6T203 - ifm efector inc.
Malvern, PA, United States
Diffuse reflection sensor
O6T203
Diffuse reflection sensor O6T203
Particularly compact housing for use where space is restricted Intuitive potentiometer setting of the range User-friendly selection of light-on or dark-on via rotary switch Excellent price/performance ratio Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Particularly compact housing for use where space is restricted
  • Intuitive potentiometer setting of the range
  • User-friendly selection of light-on or dark-on via rotary switch
  • Excellent price/performance ratio

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Photoelectric, Industrial - 2330-O6T203-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2330-O6T203-ND
Photoelectric, Industrial 2330-O6T203-ND
"Reflective Optical Sensor 0.197"" ~ 19.685"" (5mm ~ 500mm) ADJ Module"

"Reflective Optical Sensor 0.197"" ~ 19.685"" (5mm ~ 500mm) ADJ Module"

Buy Now Datasheet
Photoelectric Sensors - 191570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
191570
Photoelectric Sensors 191570
Diffuse reflection sensor O6T203

Diffuse reflection sensor O6T203

Supplier's Site
Diffuse reflection sensor ifm efector O6T203 - O6T-FPKG/AS/4P -  - Automation24, Inc.
King of Prussia, PA, United States
Diffuse reflection sensor ifm efector O6T203 - O6T-FPKG/AS/4P
Diffuse reflection sensor ifm efector O6T203 - O6T-FPKG/AS/4P
The compact diffuse reflection sensor O6T203 - O6T-FPKG/AS/4P from ifm electronic is characterised by a plastic housing with protection rating IP65/IP67, light-on/dark-on mode and a range of 5-500 mm. The diffuse reflection sensor O6T203 is easily set via potentiometer. Thanks to the transparent black housing the LEDs for operating and switching status indication are clearly visible even in bright light. The O6T203 diffuse reflection sensor with a 4-pole M8 connection is the perfect solution for use in conveyor systems.

The compact diffuse reflection sensor O6T203 - O6T-FPKG/AS/4P from ifm electronic is characterised by a plastic housing with protection rating IP65/IP67, light-on/dark-on mode and a range of 5-500 mm. The diffuse reflection sensor O6T203 is easily set via potentiometer. Thanks to the transparent black housing the LEDs for operating and switching status indication are clearly visible even in bright light. The O6T203 diffuse reflection sensor with a 4-pole M8 connection is the perfect solution for use in conveyor systems.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number O6T203 2330-O6T203-ND 191570
Product Name Diffuse reflection sensor Photoelectric, Industrial Photoelectric Sensors Diffuse reflection sensor ifm efector O6T203 - O6T-FPKG/AS/4P
Body Shape Rectangular Rectangular; Other; Rectangular Rectangular
Operation Distance 0.1969 to 19.69 inch (5 to 500 mm) 0.1969 to 19.69 inch (5 to 500 mm)
Operating Temperature -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C)
Optical Technology Type Diffuse Diffuse Diffuse Diffuse
Beam Type Visible Visible
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse reflection sensor - O6T402 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.1969 to 19.69 inch (5 to 500 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Through-beam sensor receiver - O6E404 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 394 inch (10000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Through-beam sensor receiver - OG0031 - ifm efector inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 591 inch (15000 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
2 suppliers
Diffuse reflection sensor - O6T207 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.1969 to 19.69 inch (5 to 500 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers