From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm efector inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | OG5130 |
| Product Name | Diffuse reflection sensors with background suppression |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 2.76 inch (70 mm) |
| Operating Temperature | -13 to 140 F (-25 to 60 C) |
| Optical Technology Type | Diffuse |