Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
"Reflective Optical Sensor 1.969"" ~ 196.850"" (50mm ~ 5m) ADJ Module"
Retro-reflective sensor, Sr 5m, PNP
The compact retro-reflective sensor O6P301 - O6P-FPKG/0.30m/US from ifm is characterised by a robust stainless steel housing with protection rating IP65/IP67/IP68/IP69K
| ifm efector inc. | DigiKey | RS Components, Ltd. | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | O6P301 | 2330-O6P301-ND | 8140364 | |
| Product Name | Retro-reflective sensor | Photoelectric, Industrial | Photoelectric Sensors | Retro-reflective sensor ifm efector O6P301 - O6P-FPKG/0.30m/US |
| Body Shape | Rectangular | Rectangular; Other; Block | Rectangular | |
| Operating Temperature | -13 to 176 F (-25 to 80 C) | -13 to 140 F (-25 to 60 C) | -13 to 176 F (-25 to 80 C) | |
| Optical Technology Type | Retroreflective | Retroreflective | Retroreflective | Retroreflective |
| Beam Type | Visible | Visible | ||
| Mode | Light-on; Dark-on | Light-on; Dark-on; Light/Dark Programmable |