ifm efector inc. Through-beam sensor transmitter O6S303

Description
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Very long range independent of the object color Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Very long range independent of the object color Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-beam sensor transmitter - O6S303 - ifm efector inc.
Malvern, PA, United States
Through-beam sensor transmitter
O6S303
Through-beam sensor transmitter O6S303
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Very long range independent of the object color Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Robust stainless steel housing for use in the food industry
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • High protection rating for the requirements of harsh industrial environments
  • Very long range independent of the object color

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Photoelectric, Industrial - 2330-O6S303-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2330-O6S303-ND
Photoelectric, Industrial 2330-O6S303-ND
Through-Beam Optical Sensor 32.81' (10m)

Through-Beam Optical Sensor 32.81' (10m)

Buy Now Datasheet

Technical Specifications

  ifm efector inc. DigiKey
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number O6S303 2330-O6S303-ND
Product Name Through-beam sensor transmitter Photoelectric, Industrial
Body Shape Rectangular
Operation Distance 394 inch (10000 mm) 394 inch (10000 mm)
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Optical Technology Type Through Beam Through Beam
Beam Type Visible
Unlock Full Specs
to access all available technical data

Similar Products

Through-beam sensor receiver - O6E215 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 591 inch (15000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
Laser distance sensor - OGD540 - ifm efector inc.
Specs
Body Shape Threaded Barrel; Rectangular
Operation Distance 1.18 to 21.65 inch (30 to 550 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Diffuse reflection sensor - OG0034 - ifm efector inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 23.62 inch (1 to 600 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
2 suppliers
Diffuse reflection sensor - O6T307 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.1969 to 19.69 inch (5 to 500 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
2 suppliers