ifm efector inc. Through-beam sensor receiver OGE101

Description
Very long range For use in conveying and materials handling Ready for operation immediately thanks to fixed setting Excellent price/performance ratio Low-cost alternative to units with metal housing Learn more From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Very long range For use in conveying and materials handling Ready for operation immediately thanks to fixed setting Excellent price/performance ratio Low-cost alternative to units with metal housing Learn more From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-beam sensor receiver - OGE101 - ifm efector inc.
Malvern, PA, United States
Through-beam sensor receiver
OGE101
Through-beam sensor receiver OGE101
Very long range For use in conveying and materials handling Ready for operation immediately thanks to fixed setting Excellent price/performance ratio Low-cost alternative to units with metal housing Learn more From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Very long range
  • For use in conveying and materials handling
  • Ready for operation immediately thanks to fixed setting
  • Excellent price/performance ratio
  • Low-cost alternative to units with metal housing

Learn more
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Through-beam sensor - receiver ifm efector OGE101 - OGE-HPKG/US -  - Automation24, Inc.
King of Prussia, PA, United States
Through-beam sensor - receiver ifm efector OGE101 - OGE-HPKG/US
Through-beam sensor - receiver ifm efector OGE101 - OGE-HPKG/US
M18 through-beam sensor - receiver OGE101 - OGE-HPKG/US has a range of 0-8 m with Light-on switching. Thanks to the fixed setting, easy set-up is ensured. Through-beam sensor OGE101 - OGE-HPKG/US is of tested quality, confirmed by the cULus approval. Thanks to the convenient plastic housing with IP67 protection rating and PMMA plastic lens, through-beam transmitter OGE101 - OGE-HPKG/US in conjunction with the matching transmitter is suitable for applications in a numberof industries.

M18 through-beam sensor - receiver OGE101 - OGE-HPKG/US has a range of 0-8 m with Light-on switching. Thanks to the fixed setting, easy set-up is ensured. Through-beam sensor OGE101 - OGE-HPKG/US is of tested quality, confirmed by the cULus approval. Thanks to the convenient plastic housing with IP67 protection rating and PMMA plastic lens, through-beam transmitter OGE101 - OGE-HPKG/US in conjunction with the matching transmitter is suitable for applications in a numberof industries.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. Automation24, Inc.
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number OGE101
Product Name Through-beam sensor receiver Through-beam sensor - receiver ifm efector OGE101 - OGE-HPKG/US
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Operation Distance 315 inch (8000 mm) 0.0 to 315 inch (0.0 to 8000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C)
Optical Technology Type Through Beam Through Beam
Beam Type Visible
Unlock Full Specs
to access all available technical data

Similar Products

Retro-reflective sensor - O7P200 - ifm efector inc.
Specs
Body Shape Rectangular
Operating Temperature -13 to 140 F (-25 to 60 C)
Optical Technology Type Retroreflective
View Details
2 suppliers
Retro-reflective sensor - O6P205 - ifm efector inc.
Specs
Body Shape Rectangular
Operating Temperature -13 to 140 F (-25 to 60 C)
Optical Technology Type Retroreflective
View Details
2 suppliers
Fiber optic diffuse reflection sensor - E20712 - ifm efector inc.
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Optical Technology Type Diffuse
Length 78.74 inch (2000 mm)
View Details
3 suppliers