From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm efector inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | O5P51A |
| Product Name | Retro-reflective sensor |
| Body Shape | Rectangular |
| Operating Temperature | 14 to 122 F (-10 to 50 C) |
| Optical Technology Type | Retroreflective |
| Beam Type | Visible |
| Mode | Light-on; Dark-on; Light/Dark Programmable |