ifm electronic gmbh Diffuse reflection sensors with background suppression O7H202

Description
Particularly small housing for use where space is restricted For the reliable position detection in feeding and handling technology Small light spot and narrow light cone for detecting of small objects Precise background suppression Visible red light for simple alignment View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Particularly small housing for use where space is restricted For the reliable position detection in feeding and handling technology Small light spot and narrow light cone for detecting of small objects Precise background suppression Visible red light for simple alignment View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensors with background suppression - O7H202 - ifm efector inc.
Malvern, PA, United States
Diffuse reflection sensors with background suppression
O7H202
Diffuse reflection sensors with background suppression O7H202
Particularly small housing for use where space is restricted For the reliable position detection in feeding and handling technology Small light spot and narrow light cone for detecting of small objects Precise background suppression Visible red light for simple alignment View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Particularly small housing for use where space is restricted
  • For the reliable position detection in feeding and handling technology
  • Small light spot and narrow light cone for detecting of small objects
  • Precise background suppression
  • Visible red light for simple alignment

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Photoelectric, Industrial - 2330-O7H202-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2330-O7H202-ND
Photoelectric, Industrial 2330-O7H202-ND
"Reflective Optical Sensor 0.197"" ~ 1.969"" (5mm ~ 50mm) Module"

"Reflective Optical Sensor 0.197"" ~ 1.969"" (5mm ~ 50mm) Module"

Buy Now Datasheet
Diffuse reflection sensor ifm efector O7H202 - O7H-HPKG/0.2m/AS -  - Automation24, Inc.
King of Prussia, PA, United States
Diffuse reflection sensor ifm efector O7H202 - O7H-HPKG/0.2m/AS
Diffuse reflection sensor ifm efector O7H202 - O7H-HPKG/0.2m/AS
The rectangular diffuse reflection sensor O7H202 - O7H-HPKG/0.2m/AS from ifm, with background suppression, features not only a small design but also light-on switching, a range of 0-50 mm, and protection rating IP65. Thanks to the fixed setting, easy set-up is ensured. Visible red light allows fast and simple alignment. The diffuse reflection sensor O7H202 - O7H-HPKG/0.2m/AS ensures the detection of small objects thanks to the small light spot and the narrow light cone. Whenever little mounting space for sensors is available or small parts have to be detected, the diffuse reflection sensor O7H202 - O7H-HPKG/0.2m/AS is the ideal solution. The diffuse reflection sensor, with an M8 connector and 0.2 m PUR cable, is suited for position detection in feeding and handling technology.

The rectangular diffuse reflection sensor O7H202 - O7H-HPKG/0.2m/AS from ifm, with background suppression, features not only a small design but also light-on switching, a range of 0-50 mm, and protection rating IP65. Thanks to the fixed setting, easy set-up is ensured. Visible red light allows fast and simple alignment. The diffuse reflection sensor O7H202 - O7H-HPKG/0.2m/AS ensures the detection of small objects thanks to the small light spot and the narrow light cone. Whenever little mounting space for sensors is available or small parts have to be detected, the diffuse reflection sensor O7H202 - O7H-HPKG/0.2m/AS is the ideal solution. The diffuse reflection sensor, with an M8 connector and 0.2 m PUR cable, is suited for position detection in feeding and handling technology.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. DigiKey Automation24, Inc.
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number O7H202 2330-O7H202-ND
Product Name Diffuse reflection sensors with background suppression Photoelectric, Industrial Diffuse reflection sensor ifm efector O7H202 - O7H-HPKG/0.2m/AS
Body Shape Rectangular Rectangular
Operation Distance 0.1969 to 1.97 inch (5 to 50 mm) 0.0 to 1.97 inch (0.0 to 50 mm)
Operating Temperature -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C)
Optical Technology Type Diffuse Diffuse Diffuse
Beam Type Visible Visible
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse reflection sensors with background suppression - O5H505 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 1.97 to 70.87 inch (50 to 1800 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
RightSight Photosensor - 42EF-G1RCA-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 6.05 inch (154 mm)
View Details
Photo-electric proximity switches - IFOD - M30 - IFOD 10-30-10/01P -  - Schmersal Inc.
Specs
Operating Temperature 23 to 158 F (-5 to 70 C)
Length 4.65 inch (118 mm)
Width 1.81 inch (46 mm)
View Details