ifm efector inc. Diffuse reflection sensors with background suppression O6H309

Description
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Precise background suppression sensing on highly reflective background Intuitive setting of range and output function User-friendly communication and parameterization via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Precise background suppression sensing on highly reflective background Intuitive setting of range and output function User-friendly communication and parameterization via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensors with background suppression - O6H309 - ifm efector inc.
Malvern, PA, United States
Diffuse reflection sensors with background suppression
O6H309
Diffuse reflection sensors with background suppression O6H309
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Precise background suppression sensing on highly reflective background Intuitive setting of range and output function User-friendly communication and parameterization via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Robust stainless steel housing for use in the food industry
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • High protection rating for the requirements of harsh industrial environments
  • Precise background suppression sensing on highly reflective background
  • Intuitive setting of range and output function
  • User-friendly communication and parameterization via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Photoelectric Sensors - 1444402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
1444402
Photoelectric Sensors 1444402
Diffuse sensor SR 200mm

Diffuse sensor SR 200mm

Supplier's Site
Photoelectric, Industrial - 2330-O6H309-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2330-O6H309-ND
Photoelectric, Industrial 2330-O6H309-ND
"Diffuse, Background Suppression Optical Sensor 0.079"" ~ 7.874"" (2mm ~ 200mm) PNP - Dark-ON/Light-ON - Selectable"

"Diffuse, Background Suppression Optical Sensor 0.079"" ~ 7.874"" (2mm ~ 200mm) PNP - Dark-ON/Light-ON - Selectable"

Buy Now Datasheet

Technical Specifications

  ifm efector inc. RS Components, Ltd. DigiKey
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number O6H309 1444402 2330-O6H309-ND
Product Name Diffuse reflection sensors with background suppression Photoelectric Sensors Photoelectric, Industrial
Body Shape Rectangular Rectangular; Other; Block
Operation Distance 0.0787 to 7.87 inch (2 to 200 mm) 0.0787 to 7.87 inch (2 to 200 mm)
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Optical Technology Type Diffuse Diffuse
Beam Type Visible
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse reflection sensor - O6T203 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.1969 to 19.69 inch (5 to 500 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
4 suppliers
Through-beam sensor receiver - O5E500 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 984 inch (25000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
4 suppliers
Through-beam sensor receiver - O6E205 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 394 inch (10000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers