ifm efector inc. Photoelectric O7H-HPKG/0,20M/AS-O7H204

Description
DIFFUSE REFLECTION SENSOR WITH BACKGROUND SUPPRESSION, PARTICULARLY SMALL HOUSING FOR USE WHERE SPACE IS RESTRICTED FOR THE RELIABLE POSITION DETECTION IN FEEDING AND HANDLING TECHNOLOGY SMALL LIGHT SPOT AND NARROW LIGHT CONE FOR DETECTING OF SMALL OBJECT. FREE 2 YEAR RADWELL WARRANTY
Description
DIFFUSE REFLECTION SENSOR WITH BACKGROUND SUPPRESSION, PARTICULARLY SMALL HOUSING FOR USE WHERE SPACE IS RESTRICTED FOR THE RELIABLE POSITION DETECTION IN FEEDING AND HANDLING TECHNOLOGY SMALL LIGHT SPOT AND NARROW LIGHT CONE FOR DETECTING OF SMALL OBJECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 88345664 - Radwell International
Willingboro, NJ, United States
Photoelectric
88345664
Photoelectric 88345664
DIFFUSE REFLECTION SENSOR WITH BACKGROUND SUPPRESSION, PARTICULARLY SMALL HOUSING FOR USE WHERE SPACE IS RESTRICTED FOR THE RELIABLE POSITION DETECTION IN FEEDING AND HANDLING TECHNOLOGY SMALL LIGHT SPOT AND NARROW LIGHT CONE FOR DETECTING OF SMALL OBJECT. FREE 2 YEAR RADWELL WARRANTY

DIFFUSE REFLECTION SENSOR WITH BACKGROUND SUPPRESSION, PARTICULARLY SMALL HOUSING FOR USE WHERE SPACE IS RESTRICTED FOR THE RELIABLE POSITION DETECTION IN FEEDING AND HANDLING TECHNOLOGY SMALL LIGHT SPOT AND NARROW LIGHT CONE FOR DETECTING OF SMALL OBJECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88345664
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 187995 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Other; Barrel
Power Requirements DC Powered
Length 3.03 inch (77 mm)
View Details
Photoelectric, Industrial - 1882-1025911-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4320 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
View Details