From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
SENSOR, PHOTOELECTRIC, SS, THRU-
| ifm efector inc. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OG5127 | 595314 | 2330-OG5127-ND |
| Product Name | Through-beam sensor receiver | Photoelectric Sensors | Photoelectric, Industrial |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Threaded Barrel; Other; Threaded Miniature | |
| Operation Distance | 354 inch (9000 mm) | 354 inch (9001 mm) | |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | |
| Optical Technology Type | Through Beam | Through Beam | Through Beam |
| Beam Type | Visible |