ifm efector inc. Diffuse reflection sensor O6T307

Description
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Intuitive setting of range and output function Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Intuitive setting of range and output function Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensor - O6T307 - ifm efector inc.
Malvern, PA, United States
Diffuse reflection sensor
O6T307
Diffuse reflection sensor O6T307
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Intuitive setting of range and output function Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Robust stainless steel housing for use in the food industry
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • High protection rating for the requirements of harsh industrial environments
  • Intuitive setting of range and output function

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Photoelectric, Industrial - 2330-O6T307-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2330-O6T307-ND
Photoelectric, Industrial 2330-O6T307-ND
"Reflective Optical Sensor 0.197"" ~ 19.685"" (5mm ~ 500mm) ADJ Module"

"Reflective Optical Sensor 0.197"" ~ 19.685"" (5mm ~ 500mm) ADJ Module"

Buy Now Datasheet

Technical Specifications

  ifm efector inc. DigiKey
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number O6T307 2330-O6T307-ND
Product Name Diffuse reflection sensor Photoelectric, Industrial
Body Shape Rectangular
Operation Distance 0.1969 to 19.69 inch (5 to 500 mm)
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Optical Technology Type Diffuse Diffuse
Beam Type Visible Visible
Unlock Full Specs
to access all available technical data

Similar Products

Retro-reflective sensor - O4P200 - ifm efector inc.
Specs
Body Shape Rectangular
Operating Temperature -13 to 140 F (-25 to 60 C)
Optical Technology Type Retroreflective
View Details
Diffuse reflection sensor - O6T402 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.1969 to 19.69 inch (5 to 500 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Retro-reflective sensor - OF5024 - ifm efector inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operating Temperature -13 to 140 F (-25 to 60 C)
Optical Technology Type Retroreflective
View Details
2 suppliers
Through-beam sensor transmitter - OA5101 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 1969 inch (50000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers