ifm efector inc. Diffuse reflection sensor OF5027

Description
Intuitive setting of the sensitivity via potentiometer With function check output to signal soiling or maladjustment Robust metal housing for use in harsh industrial environments Programmable light-on/dark-on mode With very focused light beam From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Intuitive setting of the sensitivity via potentiometer With function check output to signal soiling or maladjustment Robust metal housing for use in harsh industrial environments Programmable light-on/dark-on mode With very focused light beam From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensor - OF5027 - ifm efector inc.
Malvern, PA, United States
Diffuse reflection sensor
OF5027
Diffuse reflection sensor OF5027
Intuitive setting of the sensitivity via potentiometer With function check output to signal soiling or maladjustment Robust metal housing for use in harsh industrial environments Programmable light-on/dark-on mode With very focused light beam From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Intuitive setting of the sensitivity via potentiometer
  • With function check output to signal soiling or maladjustment
  • Robust metal housing for use in harsh industrial environments
  • Programmable light-on/dark-on mode
  • With very focused light beam

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Photoelectric Sensors - 1919949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
1919949
Photoelectric Sensors 1919949
Duffuse sensor PNP 200m range

Duffuse sensor PNP 200m range

Supplier's Site
Photoelectric, Industrial - 2330-OF5027-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2330-OF5027-ND
Photoelectric, Industrial 2330-OF5027-ND
"Reflective Optical Sensor 0.039"" ~ 15.748"" (1mm ~ 400mm) ADJ Cylinder, Threaded - M12"

"Reflective Optical Sensor 0.039"" ~ 15.748"" (1mm ~ 400mm) ADJ Cylinder, Threaded - M12"

Buy Now Datasheet
Diffuse reflection sensor ifm efector OF5027 - OFB-FPKG/US -  - Automation24, Inc.
King of Prussia, PA, United States
Diffuse reflection sensor ifm efector OF5027 - OFB-FPKG/US
Diffuse reflection sensor ifm efector OF5027 - OFB-FPKG/US
The M12 diffuse reflection sensor OF5027 - OFB-FPKG/US with focused light beam from ifm features a range of 1-400 mm and a programmable light-on/dark-on switching. Thanks to the function check output the unit is reliable in the application. The sensitivity of the diffuse reflection sensor OF5027 - OFB-FPKG/US can be easily set via potentiometer. Thanks to the high protection IP65, the unit is very robust. The diffuse reflection sensor OF5027 - OFB-FPKG/US, with M12 connector, is the optimum solution for position detection in factory automation, packaging and conveying.

The M12 diffuse reflection sensor OF5027 - OFB-FPKG/US with focused light beam from ifm features a range of 1-400 mm and a programmable light-on/dark-on switching. Thanks to the function check output the unit is reliable in the application. The sensitivity of the diffuse reflection sensor OF5027 - OFB-FPKG/US can be easily set via potentiometer. Thanks to the high protection IP65, the unit is very robust. The diffuse reflection sensor OF5027 - OFB-FPKG/US, with M12 connector, is the optimum solution for position detection in factory automation, packaging and conveying.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number OF5027 1919949 2330-OF5027-ND
Product Name Diffuse reflection sensor Photoelectric Sensors Photoelectric, Industrial Diffuse reflection sensor ifm efector OF5027 - OFB-FPKG/US
Body Shape Cylindrical; Threaded Barrel Cylindrical; Other; Barrel Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 15.75 inch (1 to 400 mm) 0.0394 to 15.75 inch (1 to 400 mm) 0.0394 to 15.75 inch (1 to 400 mm)
Operating Temperature -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C)
Optical Technology Type Diffuse Diffuse Diffuse
Beam Type Infrared Infrared Infrared Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Retro-reflective sensor - O6P310 - ifm efector inc.
Specs
Body Shape Rectangular
Operating Temperature -13 to 176 F (-25 to 80 C)
Optical Technology Type Retroreflective
View Details
Retro-reflective sensor - O6P304 - ifm efector inc.
Specs
Body Shape Rectangular
Operating Temperature -13 to 176 F (-25 to 80 C)
Optical Technology Type Retroreflective
View Details
2 suppliers
Diffuse reflection sensor - O6T200 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.1969 to 19.69 inch (5 to 500 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
4 suppliers