From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
"Diffuse, Background Suppression Optical Sensor 3.937"" (100mm) NPN - Light-ON"
| ifm efector inc. | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OGH282 | 2330-OGH282-ND |
| Product Name | Diffuse reflection sensors with background suppression | Photoelectric, Industrial |
| Body Shape | Threaded Barrel; Rectangular | |
| Operation Distance | 3.94 inch (100 mm) | |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) |
| Optical Technology Type | Diffuse | |
| Beam Type | Visible |