From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm efector inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | OA0106 |
| Product Name | Retro-reflective sensor |
| Body Shape | Rectangular |
| Operating Temperature | -13 to 140 F (-25 to 60 C) |
| Optical Technology Type | Retroreflective |
| Beam Type | Visible |
| Mode | Light-on; Dark-on; Light/Dark Programmable |